Capital Lighting, Inc. 11314/1SC-G Mini Pendants-Cable 607291

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032399 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032399 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11314/1SC-G Mini Pendants-Cable - 607291 - Capital Lighting, Inc.
Columbus, OH, USA
11314/1SC-G Mini Pendants-Cable
607291
11314/1SC-G Mini Pendants-Cable 607291
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032399 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium Globe
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 748119032399
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607291
Product Name 11314/1SC-G Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details