Capital Lighting, Inc. 20171/3 Pendants-Drum Shade 607285

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025407 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025407 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20171/3 Pendants-Drum Shade - 607285 - Capital Lighting, Inc.
Columbus, OH, USA
20171/3 Pendants-Drum Shade
607285
20171/3 Pendants-Drum Shade 607285
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025407 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 6
Product Name: Three Light Pendant
UPC: 748119025407
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607285
Product Name 20171/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details