Capital Lighting, Inc. 11314/3S-G Mini Pendants-3 Light Cluster 607279

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027982 Category: Pendant Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027982 Category: Pendant Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
11314/3S-G Mini Pendants-3 Light Cluster - 607279 - Capital Lighting, Inc.
Columbus, OH, USA
11314/3S-G Mini Pendants-3 Light Cluster
607279
11314/3S-G Mini Pendants-3 Light Cluster 607279
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027982 Category: Pendant Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Pendant
UPC: 748119027982
Category: Pendant
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607279
Product Name 11314/3S-G Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details