Capital Lighting, Inc. 11315/3WS-G Semi-Flush Mts.-Bowl Style 607278

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023755 Category: Semi Flush Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023755 Category: Semi Flush Glass: White

Suppliers

Company
Product
Description
Supplier Links
11315/3WS-G Semi-Flush Mts.-Bowl Style - 607278 - Capital Lighting, Inc.
Columbus, OH, USA
11315/3WS-G Semi-Flush Mts.-Bowl Style
607278
11315/3WS-G Semi-Flush Mts.-Bowl Style 607278
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023755 Category: Semi Flush Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Semi Flush Mount
UPC: 748119023755
Category: Semi Flush
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607278
Product Name 11315/3WS-G Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details