Capital Lighting, Inc. 11315/3S-G Semi-Flush Mts.-Bowl Style 607275

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
11315/3S-G Semi-Flush Mts.-Bowl Style - 607275 - Capital Lighting, Inc.
Columbus, OH, USA
11315/3S-G Semi-Flush Mts.-Bowl Style
607275
11315/3S-G Semi-Flush Mts.-Bowl Style 607275
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Semi Flush Mount
UPC: 748119023694
Category: Semi Flush
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607275
Product Name 11315/3S-G Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details