Capital Lighting, Inc. 11314/3L-C-G Island/Pool Table-3 Light Bar 607274

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027142 Category: Pendant Glass: Cocoa Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027142 Category: Pendant Glass: Cocoa Brown

Suppliers

Company
Product
Description
Supplier Links
11314/3L-C-G Island/Pool Table-3 Light Bar - 607274 - Capital Lighting, Inc.
Columbus, OH, USA
11314/3L-C-G Island/Pool Table-3 Light Bar
607274
11314/3L-C-G Island/Pool Table-3 Light Bar 607274
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027142 Category: Pendant Glass: Cocoa Brown

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Linear Pendant
UPC: 748119027142
Category: Pendant
Glass: Cocoa Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607274
Product Name 11314/3L-C-G Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details