Capital Lighting, Inc. 11315/3SC-G Semi-Flush Mts.-Bowl Style 607272

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Scarlet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Scarlet

Suppliers

Company
Product
Description
Supplier Links
11315/3SC-G Semi-Flush Mts.-Bowl Style - 607272 - Capital Lighting, Inc.
Columbus, OH, USA
11315/3SC-G Semi-Flush Mts.-Bowl Style
607272
11315/3SC-G Semi-Flush Mts.-Bowl Style 607272
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 748119023694 Category: Semi Flush Glass: Scarlet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Semi Flush Mount
UPC: 748119023694
Category: Semi Flush
Glass: Scarlet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607272
Product Name 11315/3SC-G Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details