Capital Lighting, Inc. 12018/3 Mini Chandeliers-Candle 607269

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119024486 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119024486 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
12018/3 Mini Chandeliers-Candle - 607269 - Capital Lighting, Inc.
Columbus, OH, USA
12018/3 Mini Chandeliers-Candle
607269
12018/3 Mini Chandeliers-Candle 607269
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Chandelier UPC: 748119024486 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: Three Light Chandelier
UPC: 748119024486
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607269
Product Name 12018/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details