Capital Lighting, Inc. 14052/6 Mid. Chandeliers-Drum Shades 607268

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 748119024844 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 748119024844 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
14052/6 Mid. Chandeliers-Drum Shades - 607268 - Capital Lighting, Inc.
Columbus, OH, USA
14052/6 Mid. Chandeliers-Drum Shades
607268
14052/6 Mid. Chandeliers-Drum Shades 607268
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 748119024844 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Classic Bronze
Weight: 19
Product Name: Six Light Chandelier
UPC: 748119024844
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607268
Product Name 14052/6 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details