Capital Lighting, Inc. 14046/6 Foyer/Hall Lanterns-Glass w/Frame 607266

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 18 Product Name: Six Light Lantern UPC: 748119024790 Category: Pendant Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 18 Product Name: Six Light Lantern UPC: 748119024790 Category: Pendant Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
14046/6 Foyer/Hall Lanterns-Glass w/Frame - 607266 - Capital Lighting, Inc.
Columbus, OH, USA
14046/6 Foyer/Hall Lanterns-Glass w/Frame
607266
14046/6 Foyer/Hall Lanterns-Glass w/Frame 607266
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Bronze Weight: 18 Product Name: Six Light Lantern UPC: 748119024790 Category: Pendant Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Bronze
Weight: 18
Product Name: Six Light Lantern
UPC: 748119024790
Category: Pendant
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607266
Product Name 14046/6 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details