Capital Lighting, Inc. 14050/1 Sconces-Drum Shades 607262

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: One Light Sconce UPC: 748119024851 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: One Light Sconce UPC: 748119024851 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
14050/1 Sconces-Drum Shades - 607262 - Capital Lighting, Inc.
Columbus, OH, USA
14050/1 Sconces-Drum Shades
607262
14050/1 Sconces-Drum Shades 607262
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: One Light Sconce UPC: 748119024851 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Classic Bronze
Weight: 7
Product Name: One Light Sconce
UPC: 748119024851
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607262
Product Name 14050/1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details