Capital Lighting, Inc. 20160/20R Mini Pendants-4+Light Cluster 607255

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Satin Nickel Weight: 27 Product Name: Two0 Light Round Pendant UPC: 748119027227 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Satin Nickel Weight: 27 Product Name: Two0 Light Round Pendant UPC: 748119027227 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20160/20R Mini Pendants-4+Light Cluster - 607255 - Capital Lighting, Inc.
Columbus, OH, USA
20160/20R Mini Pendants-4+Light Cluster
607255
20160/20R Mini Pendants-4+Light Cluster 607255
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Satin Nickel Weight: 27 Product Name: Two0 Light Round Pendant UPC: 748119027227 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.00
Bulb
Type: Medium
Qty: 20
Wattage: 100
Finish: Satin Nickel
Weight: 27
Product Name: Two0 Light Round Pendant
UPC: 748119027227
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607255
Product Name 20160/20R Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details