Capital Lighting, Inc. 20160/12L Island/Pool Table-Drum Shades 607250

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 36.00 Extension: 12 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Two Lightlinear Pendant UPC: 748119027203 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 36.00 Extension: 12 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Two Lightlinear Pendant UPC: 748119027203 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20160/12L Island/Pool Table-Drum Shades - 607250 - Capital Lighting, Inc.
Columbus, OH, USA
20160/12L Island/Pool Table-Drum Shades
607250
20160/12L Island/Pool Table-Drum Shades 607250
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 36.00 Extension: 12 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Two Lightlinear Pendant UPC: 748119027203 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 36.00
Extension: 12
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Satin Nickel
Weight: 15
Product Name: Two Lightlinear Pendant
UPC: 748119027203
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607250
Product Name 20160/12L Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details