Capital Lighting, Inc. 11316/1C-G Sconces-Pocket 607249

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023670 Category: Sconce Glass: Cocoa Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023670 Category: Sconce Glass: Cocoa Brown

Suppliers

Company
Product
Description
Supplier Links
11316/1C-G Sconces-Pocket - 607249 - Capital Lighting, Inc.
Columbus, OH, USA
11316/1C-G Sconces-Pocket
607249
11316/1C-G Sconces-Pocket 607249
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023670 Category: Sconce Glass: Cocoa Brown

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Sconce
UPC: 748119023670
Category: Sconce
Glass: Cocoa Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607249
Product Name 11316/1C-G Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details