Capital Lighting, Inc. 11316/1S-G Sconces-Pocket 607244

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023700 Category: Sconce Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023700 Category: Sconce Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
11316/1S-G Sconces-Pocket - 607244 - Capital Lighting, Inc.
Columbus, OH, USA
11316/1S-G Sconces-Pocket
607244
11316/1S-G Sconces-Pocket 607244
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Sconce UPC: 748119023700 Category: Sconce Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Sconce
UPC: 748119023700
Category: Sconce
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607244
Product Name 11316/1S-G Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details