Capital Lighting, Inc. 12015/2 Semi-Flush Mts.-Bowl Style 607242

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024462 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024462 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
12015/2 Semi-Flush Mts.-Bowl Style - 607242 - Capital Lighting, Inc.
Columbus, OH, USA
12015/2 Semi-Flush Mts.-Bowl Style
607242
12015/2 Semi-Flush Mts.-Bowl Style 607242
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024462 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 3
Product Name: Two Light Semi Flush
UPC: 748119024462
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607242
Product Name 12015/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details