Capital Lighting, Inc. 14053/2 Sconces-Other 607239

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Antique Silver Leaf Weight: 4 Product Name: Two Light Sconce UPC: 748119024905 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Antique Silver Leaf Weight: 4 Product Name: Two Light Sconce UPC: 748119024905 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
14053/2 Sconces-Other - 607239 - Capital Lighting, Inc.
Columbus, OH, USA
14053/2 Sconces-Other
607239
14053/2 Sconces-Other 607239
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Antique Silver Leaf Weight: 4 Product Name: Two Light Sconce UPC: 748119024905 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Extension: 9
Bulb
Type: G4
Qty: 2
Wattage: 20
Finish: Antique Silver Leaf
Weight: 4
Product Name: Two Light Sconce
UPC: 748119024905
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607239
Product Name 14053/2 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details