Capital Lighting, Inc. 14061/2 Semi-Flush Mts.-Drum Shade 607236

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024899 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024899 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
14061/2 Semi-Flush Mts.-Drum Shade - 607236 - Capital Lighting, Inc.
Columbus, OH, USA
14061/2 Semi-Flush Mts.-Drum Shade
607236
14061/2 Semi-Flush Mts.-Drum Shade 607236
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 3 Product Name: Two Light Semi Flush UPC: 748119024899 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 3
Product Name: Two Light Semi Flush
UPC: 748119024899
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607236
Product Name 14061/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details