Capital Lighting, Inc. 14063/6 Pendants-Drum Shade 607231

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 44 Product Name: Six Light Pendant UPC: 748119024875 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 44 Product Name: Six Light Pendant UPC: 748119024875 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
14063/6 Pendants-Drum Shade - 607231 - Capital Lighting, Inc.
Columbus, OH, USA
14063/6 Pendants-Drum Shade
607231
14063/6 Pendants-Drum Shade 607231
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 44 Product Name: Six Light Pendant UPC: 748119024875 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 48.00
Bulb
Qty: 6
Wattage: 60
Finish: Silver Leaf
Weight: 44
Product Name: Six Light Pendant
UPC: 748119024875
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607231
Product Name 14063/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details