Capital Lighting, Inc. 17110/1 Sconces-Single Glass 607229

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119025148 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119025148 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17110/1 Sconces-Single Glass - 607229 - Capital Lighting, Inc.
Columbus, OH, USA
17110/1 Sconces-Single Glass
607229
17110/1 Sconces-Single Glass 607229
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119025148 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 2
Product Name: One Light Vanity
UPC: 748119025148
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607229
Product Name 17110/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details