Capital Lighting, Inc. 20071/2 Semi-Flush Mts.-Drum Shade 607223

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020662 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020662 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
20071/2 Semi-Flush Mts.-Drum Shade - 607223 - Capital Lighting, Inc.
Columbus, OH, USA
20071/2 Semi-Flush Mts.-Drum Shade
607223
20071/2 Semi-Flush Mts.-Drum Shade 607223
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020662 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 9
Product Name: Two Light Semi Flush
UPC: 748119020662
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607223
Product Name 20071/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details