Capital Lighting, Inc. 15049/3 Mini Chandeliers-Candle 607217

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Mini Chandelier UPC: 748119024998 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Mini Chandelier UPC: 748119024998 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15049/3 Mini Chandeliers-Candle - 607217 - Capital Lighting, Inc.
Columbus, OH, USA
15049/3 Mini Chandeliers-Candle
607217
15049/3 Mini Chandeliers-Candle 607217
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 4 Product Name: Three Light Mini Chandelier UPC: 748119024998 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: Three Light Mini Chandelier
UPC: 748119024998
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607217
Product Name 15049/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details