Capital Lighting, Inc. 17021/2 Bathroom Fixtures-Two Lights 607215

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025032 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025032 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17021/2 Bathroom Fixtures-Two Lights - 607215 - Capital Lighting, Inc.
Columbus, OH, USA
17021/2 Bathroom Fixtures-Two Lights
607215
17021/2 Bathroom Fixtures-Two Lights 607215
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025032 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Vanity
UPC: 748119025032
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607215
Product Name 17021/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details