Capital Lighting, Inc. 15050/1 Mini Pendants-Rod 607214

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119024929 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119024929 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
15050/1 Mini Pendants-Rod - 607214 - Capital Lighting, Inc.
Columbus, OH, USA
15050/1 Mini Pendants-Rod
607214
15050/1 Mini Pendants-Rod 607214
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119024929 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119024929
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607214
Product Name 15050/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details