Capital Lighting, Inc. 17029/4 Bathroom Fixtures-Four Lights 607207

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119025018 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119025018 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17029/4 Bathroom Fixtures-Four Lights - 607207 - Capital Lighting, Inc.
Columbus, OH, USA
17029/4 Bathroom Fixtures-Four Lights
607207
17029/4 Bathroom Fixtures-Four Lights 607207
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Bronze Weight: 7 Product Name: Four Light Vanity UPC: 748119025018 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Aged Bronze
Weight: 7
Product Name: Four Light Vanity
UPC: 748119025018
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607207
Product Name 17029/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products