Capital Lighting, Inc. 17081/2 Bathroom Fixtures-Two Lights 607206

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025070 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025070 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17081/2 Bathroom Fixtures-Two Lights - 607206 - Capital Lighting, Inc.
Columbus, OH, USA
17081/2 Bathroom Fixtures-Two Lights
607206
17081/2 Bathroom Fixtures-Two Lights 607206
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119025070 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Vanity
UPC: 748119025070
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607206
Product Name 17081/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details