Capital Lighting, Inc. 17101/2 Bathroom Fixtures-Two Lights 607202

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119025117 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119025117 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17101/2 Bathroom Fixtures-Two Lights - 607202 - Capital Lighting, Inc.
Columbus, OH, USA
17101/2 Bathroom Fixtures-Two Lights
607202
17101/2 Bathroom Fixtures-Two Lights 607202
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119025117 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Vanity
UPC: 748119025117
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607202
Product Name 17101/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details