Capital Lighting, Inc. 17100/1 Sconces-Single Glass 607200

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119025100 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119025100 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17100/1 Sconces-Single Glass - 607200 - Capital Lighting, Inc.
Columbus, OH, USA
17100/1 Sconces-Single Glass
607200
17100/1 Sconces-Single Glass 607200
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119025100 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119025100
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607200
Product Name 17100/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details