Capital Lighting, Inc. 10207/1LF Mini Pendants-Cable 607188

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Lava Flow UPC: 748119023038 Category: Pendant Glass: Lava Flow
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Lava Flow UPC: 748119023038 Category: Pendant Glass: Lava Flow

Suppliers

Company
Product
Description
Supplier Links
10207/1LF Mini Pendants-Cable - 607188 - Capital Lighting, Inc.
Columbus, OH, USA
10207/1LF Mini Pendants-Cable
607188
10207/1LF Mini Pendants-Cable 607188
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant Lava Flow UPC: 748119023038 Category: Pendant Glass: Lava Flow

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant Lava Flow
UPC: 748119023038
Category: Pendant
Glass: Lava Flow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607188
Product Name 10207/1LF Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details