Capital Lighting, Inc. 10186/9AMB Mid. Chandeliers-Glass Up 607187

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10186/9AMB Mid. Chandeliers-Glass Up - 607187 - Capital Lighting, Inc.
Columbus, OH, USA
10186/9AMB Mid. Chandeliers-Glass Up
607187
10186/9AMB Mid. Chandeliers-Glass Up 607187
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Qty: 9 Wattage: 40 Finish: Weathered Rust Weight: 15 Product Name: Nine Light Chandelier UPC: 748119026657 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Qty: 9
Wattage: 40
Finish: Weathered Rust
Weight: 15
Product Name: Nine Light Chandelier
UPC: 748119026657
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607187
Product Name 10186/9AMB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details