Capital Lighting, Inc. 10193/6 Mid. Chandeliers-Candle 607185

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 748119022925 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 748119022925 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10193/6 Mid. Chandeliers-Candle - 607185 - Capital Lighting, Inc.
Columbus, OH, USA
10193/6 Mid. Chandeliers-Candle
607185
10193/6 Mid. Chandeliers-Candle 607185
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 748119022925 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 18
Product Name: Six Light Chandelier
UPC: 748119022925
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607185
Product Name 10193/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details