Capital Lighting, Inc. 10192/4 Mid. Chandeliers-Candle 607182

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Four Light Chandelier UPC: 748119022918 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Four Light Chandelier UPC: 748119022918 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10192/4 Mid. Chandeliers-Candle - 607182 - Capital Lighting, Inc.
Columbus, OH, USA
10192/4 Mid. Chandeliers-Candle
607182
10192/4 Mid. Chandeliers-Candle 607182
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Four Light Chandelier UPC: 748119022918 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: Four Light Chandelier
UPC: 748119022918
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607182
Product Name 10192/4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details