Capital Lighting, Inc. 10190/1 Sconces-Pocket 607181

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119022949 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119022949 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10190/1 Sconces-Pocket - 607181 - Capital Lighting, Inc.
Columbus, OH, USA
10190/1 Sconces-Pocket
607181
10190/1 Sconces-Pocket 607181
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Sconce UPC: 748119022949 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 748119022949
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607181
Product Name 10190/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details