Capital Lighting, Inc. 10191/3 Pendants-Bowl Style 607180

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119022932 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119022932 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
10191/3 Pendants-Bowl Style - 607180 - Capital Lighting, Inc.
Columbus, OH, USA
10191/3 Pendants-Bowl Style
607180
10191/3 Pendants-Bowl Style 607180
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119022932 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Three Light Semi Flush
UPC: 748119022932
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607180
Product Name 10191/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details