Capital Lighting, Inc. 10183/5COB Mid. Chandeliers-Glass Up 607157

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027401 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027401 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10183/5COB Mid. Chandeliers-Glass Up - 607157 - Capital Lighting, Inc.
Columbus, OH, USA
10183/5COB Mid. Chandeliers-Glass Up
607157
10183/5COB Mid. Chandeliers-Glass Up 607157
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Qty: 5 Wattage: 40 Finish: Weathered Rust Weight: 14 Product Name: Five Light Chandelier UPC: 748119027401 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Qty: 5
Wattage: 40
Finish: Weathered Rust
Weight: 14
Product Name: Five Light Chandelier
UPC: 748119027401
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607157
Product Name 10183/5COB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details