Capital Lighting, Inc. 10184/6PUR Mid. Chandeliers-Glass Up 607150

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026626 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026626 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10184/6PUR Mid. Chandeliers-Glass Up - 607150 - Capital Lighting, Inc.
Columbus, OH, USA
10184/6PUR Mid. Chandeliers-Glass Up
607150
10184/6PUR Mid. Chandeliers-Glass Up 607150
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Qty: 6 Wattage: 40 Finish: Weathered Rust Weight: 11 Product Name: Six Light Chandelier UPC: 748119026626 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.00
Bulb
Qty: 6
Wattage: 40
Finish: Weathered Rust
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119026626
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607150
Product Name 10184/6PUR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details