Capital Lighting, Inc. 10147/3L Island/Pool Table-3 Light Bar 607133

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Genuine Stone Pendant UPC: 748119027258 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Genuine Stone Pendant UPC: 748119027258 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10147/3L Island/Pool Table-3 Light Bar - 607133 - Capital Lighting, Inc.
Columbus, OH, USA
10147/3L Island/Pool Table-3 Light Bar
607133
10147/3L Island/Pool Table-3 Light Bar 607133
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Genuine Stone Pendant UPC: 748119027258 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Linear Genuine Stone Pendant
UPC: 748119027258
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607133
Product Name 10147/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details