Capital Lighting, Inc. 10147/6 Island/Pool Table-4 Light + 607131

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027265 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027265 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10147/6 Island/Pool Table-4 Light + - 607131 - Capital Lighting, Inc.
Columbus, OH, USA
10147/6 Island/Pool Table-4 Light +
607131
10147/6 Island/Pool Table-4 Light + 607131
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027265 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Genuine Stone Pendant
UPC: 748119027265
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607131
Product Name 10147/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details