Capital Lighting, Inc. 10175/4 Mini Pendants-Cable 607129

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Pendant UPC: 748119022796 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Pendant UPC: 748119022796 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10175/4 Mini Pendants-Cable - 607129 - Capital Lighting, Inc.
Columbus, OH, USA
10175/4 Mini Pendants-Cable
607129
10175/4 Mini Pendants-Cable 607129
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Pendant UPC: 748119022796 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Four Light Pendant
UPC: 748119022796
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607129
Product Name 10175/4 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details