Capital Lighting, Inc. 10180/2AMB Sconces-Double Glass 607127

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Amber Glass UPC: 748119022864 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Amber Glass UPC: 748119022864 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10180/2AMB Sconces-Double Glass - 607127 - Capital Lighting, Inc.
Columbus, OH, USA
10180/2AMB Sconces-Double Glass
607127
10180/2AMB Sconces-Double Glass 607127
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 40 Finish: Weathered Rust Weight: 6 Product Name: Two Light Sconce Amber Glass UPC: 748119022864 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Extension: 10
Bulb
Qty: 2
Wattage: 40
Finish: Weathered Rust
Weight: 6
Product Name: Two Light Sconce Amber Glass
UPC: 748119022864
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607127
Product Name 10180/2AMB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details