Capital Lighting, Inc. 10182/3COB Mid. Chandeliers-Glass Up 607122

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027371 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027371 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10182/3COB Mid. Chandeliers-Glass Up - 607122 - Capital Lighting, Inc.
Columbus, OH, USA
10182/3COB Mid. Chandeliers-Glass Up
607122
10182/3COB Mid. Chandeliers-Glass Up 607122
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027371 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Qty: 3
Wattage: 40
Finish: Weathered Rust
Weight: 10
Product Name: Three Light Chandelier
UPC: 748119027371
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607122
Product Name 10182/3COB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details