Capital Lighting, Inc. 10182/3CHY Mid. Chandeliers-Glass Up 607120

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027364 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027364 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10182/3CHY Mid. Chandeliers-Glass Up - 607120 - Capital Lighting, Inc.
Columbus, OH, USA
10182/3CHY Mid. Chandeliers-Glass Up
607120
10182/3CHY Mid. Chandeliers-Glass Up 607120
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Qty: 3 Wattage: 40 Finish: Weathered Rust Weight: 10 Product Name: Three Light Chandelier UPC: 748119027364 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Qty: 3
Wattage: 40
Finish: Weathered Rust
Weight: 10
Product Name: Three Light Chandelier
UPC: 748119027364
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607120
Product Name 10182/3CHY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details