PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Six Light Chandelier
UPC: 748119022871
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607116 |
| Product Name | 10162/6 Mid. Chandeliers-Drum Shades |
| Application | Residential |