Capital Lighting, Inc. 10165/3 Flush Mounts-Bowl Style 607113

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Flush Mount UPC: 748119022970 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Flush Mount UPC: 748119022970 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
10165/3 Flush Mounts-Bowl Style - 607113 - Capital Lighting, Inc.
Columbus, OH, USA
10165/3 Flush Mounts-Bowl Style
607113
10165/3 Flush Mounts-Bowl Style 607113
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Flush Mount UPC: 748119022970 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Flush Mount
UPC: 748119022970
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607113
Product Name 10165/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details