Capital Lighting, Inc. 10168/1 Sconces-Pocket 607109

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Genuine Stone Sconce UPC: 748119022994 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Genuine Stone Sconce UPC: 748119022994 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10168/1 Sconces-Pocket - 607109 - Capital Lighting, Inc.
Columbus, OH, USA
10168/1 Sconces-Pocket
607109
10168/1 Sconces-Pocket 607109
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Genuine Stone Sconce UPC: 748119022994 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: One Light Genuine Stone Sconce
UPC: 748119022994
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607109
Product Name 10168/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details