Capital Lighting, Inc. 10174/5 Pendants-Drum Shade 607108

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Five Light Pendant UPC: 748119022758 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Five Light Pendant UPC: 748119022758 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10174/5 Pendants-Drum Shade - 607108 - Capital Lighting, Inc.
Columbus, OH, USA
10174/5 Pendants-Drum Shade
607108
10174/5 Pendants-Drum Shade 607108
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Five Light Pendant UPC: 748119022758 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Five Light Pendant
UPC: 748119022758
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607108
Product Name 10174/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details