Capital Lighting, Inc. 10169/1 Mini Pendants-Cable 607107

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Genuine Stone Pendant UPC: 748119022987 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Genuine Stone Pendant UPC: 748119022987 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10169/1 Mini Pendants-Cable - 607107 - Capital Lighting, Inc.
Columbus, OH, USA
10169/1 Mini Pendants-Cable
607107
10169/1 Mini Pendants-Cable 607107
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Genuine Stone Pendant UPC: 748119022987 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Genuine Stone Pendant
UPC: 748119022987
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607107
Product Name 10169/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details