Capital Lighting, Inc. 10173/3 Pendants-Drum Shade 607105

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119022741 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119022741 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10173/3 Pendants-Drum Shade - 607105 - Capital Lighting, Inc.
Columbus, OH, USA
10173/3 Pendants-Drum Shade
607105
10173/3 Pendants-Drum Shade 607105
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119022741 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119022741
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607105
Product Name 10173/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details