Capital Lighting, Inc. 10169/6 Island/Pool Table-4 Light + 607103

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027296 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027296 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10169/6 Island/Pool Table-4 Light + - 607103 - Capital Lighting, Inc.
Columbus, OH, USA
10169/6 Island/Pool Table-4 Light +
607103
10169/6 Island/Pool Table-4 Light + 607103
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Genuine Stone Pendant UPC: 748119027296 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Genuine Stone Pendant
UPC: 748119027296
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607103
Product Name 10169/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details