Capital Lighting, Inc. 10172/1 Mini Pendants-Drum Shades 607102

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119022765 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119022765 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10172/1 Mini Pendants-Drum Shades - 607102 - Capital Lighting, Inc.
Columbus, OH, USA
10172/1 Mini Pendants-Drum Shades
607102
10172/1 Mini Pendants-Drum Shades 607102
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119022765 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 748119022765
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607102
Product Name 10172/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details